TE Connectivity Wire Splice Connectors 8-55845-5

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 8-55845-5-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
8-55845-5-ND
Wire Splice Connectors 8-55845-5-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1041230-8-55845-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1041230-8-55845-5
Connectors, Interconnects - Terminals - Wire Splice Connectors 1041230-8-55845-5
Win Source Part Number: 1041230-8-55845-5 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Red Termination: Crimp Package: Bulk Wire Gauge: 8 AWG Standard Package: 300 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Fully Insulated Heat Shrink Number of Wire Entries: 2 Alternative Parts (Cross-Reference): 277164-1; 8-55862-5; 8-55826-3; 603504-2; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Base Product Number: 55845

Win Source Part Number: 1041230-8-55845-5
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Color: Red
Termination: Crimp
Package: Bulk
Wire Gauge: 8 AWG
Standard Package: 300
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Fully Insulated Heat Shrink
Number of Wire Entries: 2
Alternative Parts (Cross-Reference): 277164-1; 8-55862-5; 8-55826-3; 603504-2;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Base Product Number: 55845

Buy Now Datasheet
#8 Pre-Insul Sealed Splice Rohs Compliant Amp - Te Connectivity - 73C9112 - Newark, An Avnet Company
Chicago, IL, United States
#8 Pre-Insul Sealed Splice Rohs Compliant Amp - Te Connectivity
73C9112
#8 Pre-Insul Sealed Splice Rohs Compliant Amp - Te Connectivity 73C9112
#8 PRE-INSUL SEALED SPLICE ROHS COMPLIANT: YES

#8 PRE-INSUL SEALED SPLICE ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
8-55845-5
Terminals 8-55845-5
Terminals #8 PRE-INSUL SEALED SPLICE

Terminals #8 PRE-INSUL SEALED SPLICE

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8-55845-5-ND 1041230-8-55845-5 73C9112 8-55845-5
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors #8 Pre-Insul Sealed Splice Rohs Compliant Amp - Te Connectivity Terminals
Contact Size (AWG) 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Contacts - 1323G2-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers