TE Connectivity Splices 8-55825-2

Description
Body Features Insulation Material : Polyolefin Primary Product Color : Blue Terminal & Contact Weight : .002 G  [.001 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.83 MM  [.19 INCH ] Compatible Insulation Diameter Range : 4.83 MM  [.19 INCH ] Product Length : 40.79 MM  [1.606 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Polyolefin Primary Product Color : Blue Terminal & Contact Weight : .002 G  [.001 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.83 MM  [.19 INCH ] Compatible Insulation Diameter Range : 4.83 MM  [.19 INCH ] Product Length : 40.79 MM  [1.606 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 8-55825-2 - TE Connectivity
Berwyn, PA, United States
Splices
8-55825-2
Splices 8-55825-2
Body Features Insulation Material : Polyolefin Primary Product Color : Blue Terminal & Contact Weight : .002 G  [.001 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.83 MM  [.19 INCH ] Compatible Insulation Diameter Range : 4.83 MM  [.19 INCH ] Product Length : 40.79 MM  [1.606 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Material : Polyolefin
  • Primary Product Color : Blue
  • Terminal & Contact Weight : .002 G  [.001 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 4.83 MM  [.19 INCH ]
  • Compatible Insulation Diameter Range : 4.83 MM  [.19 INCH ]
  • Product Length : 40.79 MM  [1.606 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : Yes
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A09090-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A09090-ND
Terminals - Wire Splice Connectors A09090-ND
CONN SPLICE 14-16 AWG CRIMP

CONN SPLICE 14-16 AWG CRIMP

Buy Now Datasheet
AMP;BUTT SPLICE;16-14AWG - 70084029 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMP;BUTT SPLICE;16-14AWG
70084029
AMP;BUTT SPLICE;16-14AWG 70084029
Environmentally Sealed to Prevent Corrosion from Fluids and Vapors Color-Coded Nylon Heat-Shrinkable Sleeves Impart Exceptional Strain Relief to the Insulation and Wire

  • Environmentally Sealed to Prevent Corrosion from Fluids and Vapors
  • Color-Coded Nylon Heat-Shrinkable Sleeves Impart Exceptional Strain Relief to the Insulation and Wire
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8-55825-2 A09090-ND 70084029
Product Name Splices Terminals - Wire Splice Connectors AMP;BUTT SPLICE;16-14AWG
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-100605-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
PCB Terminals - 1-1627334-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details
Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details