TE Connectivity Connectors, Interconnects - Terminals - Ring Connectors 8-53941-1

Description
Win Source Part Number: 1073943-8-53941-1 Category: Connectors, Interconnects>Termin als - Ring Connectors Series: PIDG Color: Blue Features: Serrated Termination Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 14-16 AWG Contact Material: Copper Material - Insulation: Polyamide (PA), Nylon Standard Package: 100 Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.312" (7.92mm) Length - Overall: 0.813" (20.65mm) Insulation: Insulated Insulation Diameter: 0.115" ~ 0.170" (2.92mm ~ 4.32mm) Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 320575; 51864-1; 320563; 328998; 2-320563-3; 35148; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 8539411,2266-8-53941 -1,-8-53941-1-SI Base Product Number: 53941
Request a Quote Datasheet
Description
Win Source Part Number: 1073943-8-53941-1 Category: Connectors, Interconnects>Termin als - Ring Connectors Series: PIDG Color: Blue Features: Serrated Termination Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 14-16 AWG Contact Material: Copper Material - Insulation: Polyamide (PA), Nylon Standard Package: 100 Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.312" (7.92mm) Length - Overall: 0.813" (20.65mm) Insulation: Insulated Insulation Diameter: 0.115" ~ 0.170" (2.92mm ~ 4.32mm) Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 320575; 51864-1; 320563; 328998; 2-320563-3; 35148; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 8539411,2266-8-53941 -1,-8-53941-1-SI Base Product Number: 53941
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1073943-8-53941-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1073943-8-53941-1
Connectors, Interconnects - Terminals - Ring Connectors 1073943-8-53941-1
Win Source Part Number: 1073943-8-53941-1 Category: Connectors, Interconnects>Termin als - Ring Connectors Series: PIDG Color: Blue Features: Serrated Termination Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 14-16 AWG Contact Material: Copper Material - Insulation: Polyamide (PA), Nylon Standard Package: 100 Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.312" (7.92mm) Length - Overall: 0.813" (20.65mm) Insulation: Insulated Insulation Diameter: 0.115" ~ 0.170" (2.92mm ~ 4.32mm) Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 320575; 51864-1; 320563; 328998; 2-320563-3; 35148; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 8539411,2266-8-53941 -1,-8-53941-1-SI Base Product Number: 53941

Win Source Part Number: 1073943-8-53941-1
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: PIDG
Color: Blue
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 14-16 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 100
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.312" (7.92mm)
Length - Overall: 0.813" (20.65mm)
Insulation: Insulated
Insulation Diameter: 0.115" ~ 0.170" (2.92mm ~ 4.32mm)
Stud/Tab Size: 8 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 320575; 51864-1; 320563; 328998; 2-320563-3; 35148;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 8539411,2266-8-53941-1,-8-53941-1-SI
Base Product Number: 53941

Buy Now Datasheet
Ring Connectors - 8-53941-1-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
8-53941-1-ND
Ring Connectors 8-53941-1-ND
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal,pidg R 16-14 8 Amp - Te Connectivity - 42AJ7146 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R 16-14 8 Amp - Te Connectivity
42AJ7146
Terminal,pidg R 16-14 8 Amp - Te Connectivity 42AJ7146
TERMINAL,PIDG R 16-14 8

TERMINAL,PIDG R 16-14 8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1073943-8-53941-1 8-53941-1-ND 42AJ7146
Product Name Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors Terminal,pidg R 16-14 8 Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190605 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details