TE Connectivity Splices 8-53548-0

Description
Body Features Insulation Sleeve Material : PVF2 Insulation Support Sleeve Material : Copper Plating Material : Tin-Lead Primary Product Material : Copper Splice Features : Serrated Stripe Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Class : 1 & 2 Contact Plating Material : Tin-Lead Dimensions Accepts Insulation Diameter Range : 3.18 MM  [.125 INCH ] Barrel Inside Diameter : 1.54 MM  [.061 INCH ] Barrel Inside Diameter (Min) : 1.55 MM  [.061 INCH ] Overall Product Length : 32.14 MM  [1.265 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Comment : Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Serrated : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 150 DEGC  [302 DEGF ]
Request a Quote
Description
Body Features Insulation Sleeve Material : PVF2 Insulation Support Sleeve Material : Copper Plating Material : Tin-Lead Primary Product Material : Copper Splice Features : Serrated Stripe Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Class : 1 & 2 Contact Plating Material : Tin-Lead Dimensions Accepts Insulation Diameter Range : 3.18 MM  [.125 INCH ] Barrel Inside Diameter : 1.54 MM  [.061 INCH ] Barrel Inside Diameter (Min) : 1.55 MM  [.061 INCH ] Overall Product Length : 32.14 MM  [1.265 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Comment : Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Serrated : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 150 DEGC  [302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 8-53548-0 - TE Connectivity
Berwyn, PA, United States
Splices
8-53548-0
Splices 8-53548-0
Body Features Insulation Sleeve Material : PVF2 Insulation Support Sleeve Material : Copper Plating Material : Tin-Lead Primary Product Material : Copper Splice Features : Serrated Stripe Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Class : 1 & 2 Contact Plating Material : Tin-Lead Dimensions Accepts Insulation Diameter Range : 3.18 MM  [.125 INCH ] Barrel Inside Diameter : 1.54 MM  [.061 INCH ] Barrel Inside Diameter (Min) : 1.55 MM  [.061 INCH ] Overall Product Length : 32.14 MM  [1.265 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Comment : Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Serrated : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 150 DEGC  [302 DEGF ]

Body Features


  • Insulation Sleeve Material : PVF2
  • Insulation Support Sleeve Material : Copper
  • Plating Material : Tin-Lead
  • Primary Product Material : Copper
  • Splice Features : Serrated
  • Stripe Color : Red

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Class : 1 & 2
  • Contact Plating Material : Tin-Lead

Dimensions


  • Accepts Insulation Diameter Range : 3.18 MM  [.125 INCH ]
  • Barrel Inside Diameter : 1.54 MM  [.061 INCH ]
  • Barrel Inside Diameter (Min) : 1.55 MM  [.061 INCH ]
  • Overall Product Length : 32.14 MM  [1.265 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Other


  • Comment : Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928.

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Serrated : Yes
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : 150 DEGC  [302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 8-53548-0
Product Name Splices
Material Tin-Lead
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100495-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
3 suppliers
Connector Contacts - 1-1747501-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details
Connector Contacts - 1-179317-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details