TE Connectivity Terminals - Ring Connectors 8-53407-1

Description
CONN RING CIRC 16-22AWG #6 CRIMP
Request a Quote Datasheet
Description
CONN RING CIRC 16-22AWG #6 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 8-53407-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
8-53407-1-ND
Terminals - Ring Connectors 8-53407-1-ND
CONN RING CIRC 16-22AWG #6 CRIMP

CONN RING CIRC 16-22AWG #6 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8-53407-1
Terminals 8-53407-1
Terminals PIDG PVF2 R 22-16COM 22-18MIL 6

Terminals PIDG PVF2 R 22-16COM 22-18MIL 6

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 8-53407-1-ND 8-53407-1
Product Name Terminals - Ring Connectors Terminals
Terminal Type Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-166500-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2100 to 0.5100 mm2
View Details
Dual Wire Ferrules - 2794.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details