TE Connectivity Ring Terminals & Spade Terminals 8-50832-1

Description
Body Features Insulation Sleeve Color : Green Stripe Color : Green Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Accepts Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Accepts Insulation Diameter Range : .89 - 2.54 MM  [.035 - .1 INCH ] Overall Product Length : 21.34 MM  [.84 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .58 MM  [.022 INCH ] Wire Size (MMSQ) : .326 - .518 Wire Size (AWG) : 22 - 20 Wire Size (CMA) : 509 - 1290 Electrical Characteristics Voltage (Max) (V) : 300 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 288 DEGC  [550 DEGF ]
Request a Quote
Description
Body Features Insulation Sleeve Color : Green Stripe Color : Green Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Accepts Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Accepts Insulation Diameter Range : .89 - 2.54 MM  [.035 - .1 INCH ] Overall Product Length : 21.34 MM  [.84 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .58 MM  [.022 INCH ] Wire Size (MMSQ) : .326 - .518 Wire Size (AWG) : 22 - 20 Wire Size (CMA) : 509 - 1290 Electrical Characteristics Voltage (Max) (V) : 300 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 288 DEGC  [550 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 8-50832-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
8-50832-1
Ring Terminals & Spade Terminals 8-50832-1
Body Features Insulation Sleeve Color : Green Stripe Color : Green Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Accepts Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Accepts Insulation Diameter Range : .89 - 2.54 MM  [.035 - .1 INCH ] Overall Product Length : 21.34 MM  [.84 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .58 MM  [.022 INCH ] Wire Size (MMSQ) : .326 - .518 Wire Size (AWG) : 22 - 20 Wire Size (CMA) : 509 - 1290 Electrical Characteristics Voltage (Max) (V) : 300 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 288 DEGC  [550 DEGF ]

Body Features


  • Insulation Sleeve Color : Green
  • Stripe Color : Green

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : Nickel
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Gold

Dimensions


  • Accepts Insulation Diameter (Max) : 2.54 MM  [.1 INCH ]
  • Accepts Insulation Diameter Range : .89 - 2.54 MM  [.035 - .1 INCH ]
  • Overall Product Length : 21.34 MM  [.84 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : .58 MM  [.022 INCH ]
  • Wire Size (MMSQ) : .326 - .518
  • Wire Size (AWG) : 22 - 20
  • Wire Size (CMA) : 509 - 1290

Electrical Characteristics


  • Voltage (Max) (V) : 300

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 288 DEGC  [550 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 8-50832-1
Product Name Ring Terminals & Spade Terminals
Material Gold
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627099-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 104505-8 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-175194-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details