"0.250"" (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Mating End Insulated"
TERMINAL, FEMALE DISCONNECT 6.35MM GREEN; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Tab Width:0.25" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 8-42844-1-ND | 96F7462 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminal, Female Disconnect 6.35Mm Green; Product Range Amp - Te Connectivity |
| Gender | Female / Jack |