TE Connectivity Ring Terminals 8-35664-3

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Product Length : 49.91 MM  [1.96 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 1.22 MM  [.05 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/2, M12 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Product Length : 49.91 MM  [1.96 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 1.22 MM  [.05 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/2, M12 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 8-35664-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
8-35664-3
Ring Terminals 8-35664-3
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Product Length : 49.91 MM  [1.96 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 1.22 MM  [.05 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/2, M12 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 4.37 MM  [.172 INCH ]
  • Product Length : 49.91 MM  [1.96 INCH ]
  • Stud Diameter : 13.08 MM  [.515 INCH ]
  • Tongue Thickness : 1.22 MM  [.05 INCH ]
  • Wire Size (MMSQ) : 6.64 - 10.5
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 13100 - 20800

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 25

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 1/2, M12
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A136810-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A136810-ND
Terminals - Ring Connectors A136810-ND
CONN RING CIRC 8AWG #1/2 CRIMP

CONN RING CIRC 8AWG #1/2 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8-35664-3
Terminals 8-35664-3
Terminals TERMINAL,SOLIS R 8 1/2

Terminals TERMINAL,SOLIS R 8 1/2

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8-35664-3 A136810-ND 8-35664-3
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600960-8 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 104506-4 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Spade Terminals - 1-1377173-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers