8-353294-8 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers8-353294-8
Description
Body Features Primary Product Color : Blue
Configuration Features Number of Positions : 38
Housing Features Centerline (Pitch) : 1.5 MM [.059 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Bag Packaging Quantity : 300
Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Blue
Configuration Features Number of Positions : 38
Housing Features Centerline (Pitch) : 1.5 MM [.059 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Bag Packaging Quantity : 300
Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features Primary Product Color : Blue
Configuration Features Number of Positions : 38
Housing Features Centerline (Pitch) : 1.5 MM [.059 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Bag Packaging Quantity : 300
Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
Primary Product Color : Blue
Configuration Features
Number of Positions : 38
Housing Features
Centerline (Pitch) : 1.5 MM [.059 INCH ]
Industry Standards
UL Flammability Rating : UL 94V-0
Packaging Features
Packaging Method : Bag
Packaging Quantity : 300
Product Type Features
Connector Hardware Accessory Type : Holder
Hardware Accessory Function : Mounting
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]