TE Connectivity Wire Splice Connectors 8-35187-3

Description
Terminal Inline, Individual Openings (Parallel) Connector Crimp 2 AWG
Request a Quote Datasheet
Description
Terminal Inline, Individual Openings (Parallel) Connector Crimp 2 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - A136806-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A136806-ND
Wire Splice Connectors A136806-ND
Terminal Inline, Individual Openings (Parallel) Connector Crimp 2 AWG

Terminal Inline, Individual Openings (Parallel) Connector Crimp 2 AWG

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-8-35187-3
Electronic Connector 392-8-35187-3
Connector Terminal, Splice Terminal 2AWG Copper 16.26mm Tin Loose Product overview: 8-35187-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-8-35187-3 can be used for catalog matching and distributor lookup.

Connector Terminal, Splice Terminal 2AWG Copper 16.26mm Tin Loose Product overview: 8-35187-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-8-35187-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
8-35187-3
Terminals 8-35187-3
Terminals Parrallel 2 AWG Tin

Terminals Parrallel 2 AWG Tin

Buy Now Datasheet
Splice,solis Para 2 Rohs Compliant Amp - Te Connectivity - 96F7926 - Newark, An Avnet Company
Chicago, IL, United States
Splice,solis Para 2 Rohs Compliant Amp - Te Connectivity
96F7926
Splice,solis Para 2 Rohs Compliant Amp - Te Connectivity 96F7926
SPLICE,SOLIS PARA 2 ROHS COMPLIANT: YES

SPLICE,SOLIS PARA 2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A136806-ND 392-8-35187-3 8-35187-3 96F7926
Product Name Wire Splice Connectors Electronic Connector Terminals Splice,solis Para 2 Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1356-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details