TE Connectivity Ring Connectors 8-35151-2

Description
Ring Terminal Connector 1/2 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/2 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A136805-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A136805-ND
Ring Connectors A136805-ND
Ring Terminal Connector 1/2 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 1/2 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue 1/2In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity - 96F7303 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 1/2In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity
96F7303
Terminal, Ring Tongue 1/2In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity 96F7303
TERMINAL, RING TONGUE 1/2IN CRIMP YELLOW; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE 1/2IN CRIMP YELLOW; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal,pidg R 12-10 1/2 Amp - Te Connectivity - 76AC0526 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R 12-10 1/2 Amp - Te Connectivity
76AC0526
Terminal,pidg R 12-10 1/2 Amp - Te Connectivity 76AC0526
TERMINAL,PIDG R 12-10 1/2

TERMINAL,PIDG R 12-10 1/2

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A136805-ND 96F7303 76AC0526
Product Name Ring Connectors Terminal, Ring Tongue 1/2In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity Terminal,pidg R 12-10 1/2 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details