TE Connectivity Splices 8-35115-1

Description
Body Features Terminal & Contact Weight : .554 G  [.02 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 6.35 MM  [.25 INCH ] Product Length : 17.27 MM  [.68 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Wire Size (CMA) : 509 - 5180 Identification Marking Splice Marking : ECN Industry Standards Government Qualified Splice : No Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .554 G  [.02 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 6.35 MM  [.25 INCH ] Product Length : 17.27 MM  [.68 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Wire Size (CMA) : 509 - 5180 Identification Marking Splice Marking : ECN Industry Standards Government Qualified Splice : No Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 8-35115-1 - TE Connectivity
Berwyn, PA, United States
Splices
8-35115-1
Splices 8-35115-1
Body Features Terminal & Contact Weight : .554 G  [.02 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 6.35 MM  [.25 INCH ] Product Length : 17.27 MM  [.68 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Wire Size (CMA) : 509 - 5180 Identification Marking Splice Marking : ECN Industry Standards Government Qualified Splice : No Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Terminal & Contact Weight : .554 G  [.02 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 4

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 6.35 MM  [.25 INCH ]
  • Product Length : 17.27 MM  [.68 INCH ]
  • Wire Size (MMSQ) : .3 - 2
  • Wire Size (AWG) : 22 - 14
  • Wire Size (CMA) : 509 - 5180

Identification Marking


  • Splice Marking : ECN

Industry Standards


  • Government Qualified Splice : No

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - 8-35115-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
8-35115-1-ND
Terminals - Wire Splice Connectors 8-35115-1-ND
CONN SPLICE 14-22 AWG CRIMP

CONN SPLICE 14-22 AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8-35115-1 8-35115-1-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A101923-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details
Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
PCB Terminals - 1-1659217-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details