TE Connectivity Ring Connectors 8-35109-1

Description
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 8-35109-1-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
8-35109-1-ND
Ring Connectors 8-35109-1-ND
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - 8-35109-1 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
8-35109-1
Ring Connectors 8-35109-1
CONN RING CIRC 10-12AWG #10

CONN RING CIRC 10-12AWG #10

Supplier's Site Datasheet
Terminal, Ring Tongue, #10, 10Awg; Stud Size - Metric Amp - Te Connectivity - 57AC7928 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 10Awg; Stud Size - Metric Amp - Te Connectivity
57AC7928
Terminal, Ring Tongue, #10, 10Awg; Stud Size - Metric Amp - Te Connectivity 57AC7928
TERMINAL, RING TONGUE, #10, 10AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 10AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal,pidg R 12-10 10 Amp - Te Connectivity - 42AJ7136 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R 12-10 10 Amp - Te Connectivity
42AJ7136
Terminal,pidg R 12-10 10 Amp - Te Connectivity 42AJ7136
TERMINAL,PIDG R 12-10 10

TERMINAL,PIDG R 12-10 10

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8-35109-1-ND 8-35109-1 57AC7928 42AJ7136
Product Name Ring Connectors Ring Connectors Terminal, Ring Tongue, #10, 10Awg; Stud Size - Metric Amp - Te Connectivity Terminal,pidg R 12-10 10 Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-2435-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details