Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter (Max) : 6.35 MM [.25 INCH ] Compatible Insulation Diameter Range : 3.81 - 6.35 MM [.15 - .25 INCH ] Product Length : 27.51 MM [1.08 INCH ] Stud Diameter : 5 MM [.197 INCH ] Tongue Thickness : .99 MM [.039 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100
Electrical Characteristics Voltage Rating (V) : 300
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC [0 - 221 DEGF ]
Configuration Features
Contact Features
- Barrel Type : Closed
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Compatible Insulation Diameter (Max) : 6.35 MM [.25 INCH ]
- Compatible Insulation Diameter Range : 3.81 - 6.35 MM [.15 - .25 INCH ]
- Product Length : 27.51 MM [1.08 INCH ]
- Stud Diameter : 5 MM [.197 INCH ]
- Tongue Thickness : .99 MM [.039 INCH ]
- Wire Size (MMSQ) : 2.62 - 6.64
- Wire Size (AWG) : 12 - 10
- Wire Size (CMA) : 5180 - 13100
Electrical Characteristics
Industry Standards
- Government Qualified Terminal : No
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Compatible With Wire Base Material : Copper
- Compatible With Wire Plating Material : Tin
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 5000
Product Type Features
- Ring Terminal Product Type : Closed Ring Tongue Terminal
- Sealable : No
- Stud Size : #10
- Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
- Insulation Option : Partially Insulated
- Operating Temperature Range : 0 - 105 DEGC [0 - 221 DEGF ]