TE Connectivity Crimp Wire Pins, Tabs & Ferrules 8-34294-1

Description
Body Features Insulation Material : Nylon Primary Product Color : Red Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : .84 MM  [.033 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.7 MM  [.145 INCH ] Compatible Insulation Diameter Range : 3.56 MM , 2.67 - 3.56 MM  [.105 - .14 INCH , .14 INCH ] Overall Product Length : 22.96 MM  [.904 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 642 - 3256 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Red Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : .84 MM  [.033 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.7 MM  [.145 INCH ] Compatible Insulation Diameter Range : 3.56 MM , 2.67 - 3.56 MM  [.105 - .14 INCH , .14 INCH ] Overall Product Length : 22.96 MM  [.904 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 642 - 3256 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 8-34294-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
8-34294-1
Crimp Wire Pins, Tabs & Ferrules 8-34294-1
Body Features Insulation Material : Nylon Primary Product Color : Red Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : .84 MM  [.033 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.7 MM  [.145 INCH ] Compatible Insulation Diameter Range : 3.56 MM , 2.67 - 3.56 MM  [.105 - .14 INCH , .14 INCH ] Overall Product Length : 22.96 MM  [.904 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 642 - 3256 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Red
  • Sleeve Material : Nylon

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Crimp Wire Terminal Type : Tab Terminal
  • Mating Tab Thickness : .84 MM  [.033 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.7 MM  [.145 INCH ]
  • Compatible Insulation Diameter Range : 3.56 MM , 2.67 - 3.56 MM  [.105 - .14 INCH , .14 INCH ]
  • Overall Product Length : 22.96 MM  [.904 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 642 - 3256

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Wire Pin Connectors - A136796-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
A136796-ND
Terminals - Wire Pin Connectors A136796-ND
CONN TERM RECT TONG 16-22 AWG

CONN TERM RECT TONG 16-22 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8-34294-1 A136796-ND
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire Pin Connectors
Terminal Type Tab Terminal Pin Terminal; Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A101887-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Coax Contacts - 1-1393662-4 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-1600960-7 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Connector Contacts - 104505-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details