TE Connectivity Ring Connectors 8-34157-1

Description
Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A136786-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A136786-ND
Ring Connectors A136786-ND
Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #4, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity - 96F7784 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity
96F7784
Terminal, Ring Tongue, #4, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity 96F7784
TERMINAL, RING TONGUE, #4, CRIMP, BLUE; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #4, CRIMP, BLUE; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Connectors - 8-34157-1 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
8-34157-1
Ring Connectors 8-34157-1
CONN RING CIRC 14-16AWG #4 CRIMP

CONN RING CIRC 14-16AWG #4 CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A136786-ND 96F7784 8-34157-1
Product Name Ring Connectors Terminal, Ring Tongue, #4, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
UFL (IPEX) Female Connector - ET-UFRA - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details