TE Connectivity Ring Connectors 8-34150-1

Description
Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A136782-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A136782-ND
Ring Connectors A136782-ND
Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
392-8-34150-1
600V Electronic Connector 392-8-34150-1
Ring Terminal, 16-22AWG, Copper, Tin, Insulated, 600V Product overview: 8-34150-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-8-34150-1 can be used for catalog matching and distributor lookup.

Ring Terminal, 16-22AWG, Copper, Tin, Insulated, 600V Product overview: 8-34150-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-8-34150-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 96F7277 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
96F7277
Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 96F7277
TERMINAL, RING TONGUE, 1/4IN, CRIMP, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, CRIMP, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A136782-ND 392-8-34150-1 96F7277
Product Name Ring Connectors 600V Electronic Connector Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
X100W Mini-Hook, 24 AWG Teflon Test Lead - SALE-304W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details