TE Connectivity 600V Electronic Connector 8-34142-1

Description
Ring Terminal, 16-22AWG, Copper, Tin, Insulated, 600V Product overview: 8-34142-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-8-34142-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ring Terminal, 16-22AWG, Copper, Tin, Insulated, 600V Product overview: 8-34142-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-8-34142-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V Electronic Connector
392-8-34142-1
600V Electronic Connector 392-8-34142-1
Ring Terminal, 16-22AWG, Copper, Tin, Insulated, 600V Product overview: 8-34142-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-8-34142-1 can be used for catalog matching and distributor lookup.

Ring Terminal, 16-22AWG, Copper, Tin, Insulated, 600V Product overview: 8-34142-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-8-34142-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - 8-34142-1-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
8-34142-1-ND
Ring Connectors 8-34142-1-ND
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 96F7182 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
96F7182
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 96F7182
TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-8-34142-1 8-34142-1-ND 96F7182
Product Name 600V Electronic Connector Ring Connectors Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details