TE Connectivity Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Amp - Te Connectivity 8-34125-1

Description
TERMINAL, RING TONGUE, 5/16IN, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Description
TERMINAL, RING TONGUE, 5/16IN, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Amp - Te Connectivity - 96F7160 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Amp - Te Connectivity
96F7160
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Amp - Te Connectivity 96F7160
TERMINAL, RING TONGUE, 5/16IN, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16IN, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96F7160
Product Name Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products