TE Connectivity Ring Connectors 8-34105-1

Description
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 8-34105-1-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
8-34105-1-ND
Ring Connectors 8-34105-1-ND
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Amp - Te Connectivity - 96F7554 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Amp - Te Connectivity
96F7554
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Amp - Te Connectivity 96F7554
TERMINAL, RING TONGUE, #6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Solis R 22-16 Comm 22-18 Mil 6 Amp - Te Connectivity - 76AC0497 - Newark, An Avnet Company
Chicago, IL, United States
Solis R 22-16 Comm 22-18 Mil 6 Amp - Te Connectivity
76AC0497
Solis R 22-16 Comm 22-18 Mil 6 Amp - Te Connectivity 76AC0497
SOLIS R 22-16 COMM 22-18 MIL 6

SOLIS R 22-16 COMM 22-18 MIL 6

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8-34105-1-ND 96F7554 76AC0497
Product Name Ring Connectors Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Amp - Te Connectivity Solis R 22-16 Comm 22-18 Mil 6 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Blindmate Pak Connector Hardware Bag Receptacle Side - 110G51 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers