TE Connectivity Ribbon Cable Connectors 8-338069-4

Description
Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Red Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Connector Height : 6.9 MM  [.27 INCH ] Connector Length : 22.4 MM  [.882 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : PA 4.6 Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Vacuum Tape Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Reel Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Board-to-Board Ribbon Cable Connector Type : Female-On-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .75 MM  [.029 INCH ] Termination Method to PCB : Surface Mount Termination Post & Tail Length : 5.3 MM  [.208 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Red Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Connector Height : 6.9 MM  [.27 INCH ] Connector Length : 22.4 MM  [.882 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : PA 4.6 Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Vacuum Tape Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Reel Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Board-to-Board Ribbon Cable Connector Type : Female-On-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .75 MM  [.029 INCH ] Termination Method to PCB : Surface Mount Termination Post & Tail Length : 5.3 MM  [.208 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 8-338069-4 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
8-338069-4
Ribbon Cable Connectors 8-338069-4
Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Red Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Connector Height : 6.9 MM  [.27 INCH ] Connector Length : 22.4 MM  [.882 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : PA 4.6 Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Vacuum Tape Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Reel Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Board-to-Board Ribbon Cable Connector Type : Female-On-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .75 MM  [.029 INCH ] Termination Method to PCB : Surface Mount Termination Post & Tail Length : 5.3 MM  [.208 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Daisy Chain : Without
  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]
  • Contact Shape & Form : Dual Beam
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]

Dimensions


  • Connector Height : 6.9 MM  [.27 INCH ]
  • Connector Length : 22.4 MM  [.882 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (VAC) : 100
  • Operating Voltage (VDC) : 100

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : PA 4.6
  • Mating Entry Location : Top

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Contact Retention Type Within Housing : Press-Fit
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Contact Friction
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Assembly Process Feature : Vacuum Tape
  • Circuit Application : Signal
  • Solder Process Feature : Board Standoff

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 900

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Ribbon Cable Connector Type : Female-On-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ]
  • Rectangular Termination Post & Tail Width : .75 MM  [.029 INCH ]
  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 5.3 MM  [.208 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
PCB Sockets - 6805319 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
6805319
PCB Sockets 6805319
TE Connectivity 8-338069-4 PCB Socket

TE Connectivity 8-338069-4 PCB Socket

Supplier's Site
PCB Sockets - 6805319P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
6805319P
PCB Sockets 6805319P
TE Connectivity 8-338069-4 PCB Socket

TE Connectivity 8-338069-4 PCB Socket

Supplier's Site
PCB Sockets - 1735422 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1735422
PCB Sockets 1735422
TE Connectivity 8-338069-4 PCB Socket

TE Connectivity 8-338069-4 PCB Socket

Supplier's Site
Headers, Receptacles, Female Sockets - A99430CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A99430CT-ND
Headers, Receptacles, Female Sockets A99430CT-ND
"14 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"

"14 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A99430DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A99430DKR-ND
Headers, Receptacles, Female Sockets A99430DKR-ND
"14 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"

"14 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A99430TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A99430TR-ND
Headers, Receptacles, Female Sockets A99430TR-ND
"14 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"

"14 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"

Buy Now Datasheet
Singapore, Singapore
SMD 1.5A Electronic Connector
316-8-338069-4
SMD 1.5A Electronic Connector 316-8-338069-4
14 Pos 1.27mm Pitch Shrouded Header Receptacle, 1.5A, SMD Product overview: 8-338069-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-8-338069-4 can be used for catalog matching and distributor lookup.

14 Pos 1.27mm Pitch Shrouded Header Receptacle, 1.5A, SMD Product overview: 8-338069-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-8-338069-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Micro-Match Smd Fte Amp - Te Connectivity - 19R9311 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Match Smd Fte Amp - Te Connectivity
19R9311
Micro-Match Smd Fte Amp - Te Connectivity 19R9311
MICRO-MATCH SMD FTE

MICRO-MATCH SMD FTE

Supplier's Site
Connector, Rcpt, 14Pos, 1Rows, 1.27Mm Rohs Compliant Amp - Te Connectivity - 70AH7853 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 14Pos, 1Rows, 1.27Mm Rohs Compliant Amp - Te Connectivity
70AH7853
Connector, Rcpt, 14Pos, 1Rows, 1.27Mm Rohs Compliant Amp - Te Connectivity 70AH7853
CONNECTOR, RCPT, 14POS, 1ROWS, 1.27MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 14POS, 1ROWS, 1.27MM ROHS COMPLIANT: YES

Supplier's Site
Micro-Match Smd Fte Amp - Te Connectivity - 77AC1558 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Match Smd Fte Amp - Te Connectivity
77AC1558
Micro-Match Smd Fte Amp - Te Connectivity 77AC1558
MICRO-MATCH SMD FTE

MICRO-MATCH SMD FTE

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 8-338069-4 6805319 6805319P A99430CT-ND 316-8-338069-4 19R9311
Product Name Ribbon Cable Connectors PCB Sockets PCB Sockets Headers, Receptacles, Female Sockets SMD 1.5A Electronic Connector Micro-Match Smd Fte Amp - Te Connectivity
Connector Type Board to Board Connector Header Connector; Receptacle
Termination Surface Mount Solder Solder SMD/SMT
Mounting Board Mount Surface mount Surface Mount
Voltage Rating 100 volts 230 volts 100 volts 230 volts
Unlock Full Specs
to access all available technical data