TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 8-338069-2

Description
Win Source Part Number: 1338630-8-338069-2 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Series: Micro-MaTch Number of Positions: 12 Features: Pick and Place Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Friction Lock Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 100VDC Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Standard Package: 900 Insulation Material: Polyamide (PA46) , Nylon 4/6, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Red Mounting Type: Surface Mount Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.209" (5.30mm) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 338069
Request a Quote Datasheet
Description
Win Source Part Number: 1338630-8-338069-2 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Series: Micro-MaTch Number of Positions: 12 Features: Pick and Place Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Friction Lock Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 100VDC Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Standard Package: 900 Insulation Material: Polyamide (PA46) , Nylon 4/6, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Red Mounting Type: Surface Mount Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.209" (5.30mm) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 338069
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1338630-8-338069-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1338630-8-338069-2
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1338630-8-338069-2
Win Source Part Number: 1338630-8-338069-2 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Series: Micro-MaTch Number of Positions: 12 Features: Pick and Place Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Friction Lock Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 100VDC Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Standard Package: 900 Insulation Material: Polyamide (PA46) , Nylon 4/6, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Red Mounting Type: Surface Mount Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.209" (5.30mm) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 338069

Win Source Part Number: 1338630-8-338069-2
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: Micro-MaTch
Number of Positions: 12
Features: Pick and Place
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Friction Lock
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 100VDC
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose
Standard Package: 900
Insulation Material: Polyamide (PA46) , Nylon 4/6, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Red
Mounting Type: Surface Mount
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.209" (5.30mm)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 338069

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 8-338069-2 - ODG (Origin Data Global)
Shenzhen, China
Headers, Receptacles, Female Sockets
8-338069-2
Headers, Receptacles, Female Sockets 8-338069-2
CONN RCPT 12POS 0.1 TIN SMD

CONN RCPT 12POS 0.1 TIN SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1338630-8-338069-2 8-338069-2
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Headers, Receptacles, Female Sockets
Product Type IC Headers PCB Receptacles; Receptacle
Socket Type Receptacle
Mounting Surface Mount SMT; Solder; Surface Mount
Voltage Rating 100 volts 100 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 - 10145226-1010N13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
TO-100 Socket-8pins - 4593 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket; PCB Pins
Socket Type Transistor Sockets
View Details