TE Connectivity Knife Disconnects 8-32446-1

Description
Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (KCMIL) : .51 - 3.26 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (KCMIL) : .51 - 3.26 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife Disconnects - 8-32446-1 - TE Connectivity
Berwyn, PA, United States
Knife Disconnects
8-32446-1
Knife Disconnects 8-32446-1
Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (KCMIL) : .51 - 3.26 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ]

Body Features


  • Body Plating Material : Tin
  • Insulation Material : Nylon

Dimensions


  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ]
  • Wire Size (MMSQ) : .26 - 1.65
  • Wire Size (AWG) : 22 - 16
  • Wire Size (KCMIL) : .51 - 3.26

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Barrel Color : Red

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
Buy Now Datasheet
Terminals - Knife Connectors - A136729-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Knife Connectors
A136729-ND
Terminals - Knife Connectors A136729-ND
CONN KNIFE TERM 16-22 AWG RED

CONN KNIFE TERM 16-22 AWG RED

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8-32446-1 A136729-ND
Product Name Knife Disconnects Terminals - Knife Connectors
Features RoHS; Insulated RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 1-175196-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Splices - 1-141175-3 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Splices - 1-141175-1 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 20 to 27 AWG
View Details