TE Connectivity Ring Terminals 8-323912-1

Description
Body Features Terminal & Contact Weight : .222 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.08 MM  [.082 INCH ] Compatible Insulation Diameter Range : 1.27 - 2.08 MM  [.05 - .082 INCH ] Product Length : 13.33 MM  [.525 INCH ] Stud Diameter : 2.36 MM  [.093 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .129 - .326 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #2, M2 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .222 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.08 MM  [.082 INCH ] Compatible Insulation Diameter Range : 1.27 - 2.08 MM  [.05 - .082 INCH ] Product Length : 13.33 MM  [.525 INCH ] Stud Diameter : 2.36 MM  [.093 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .129 - .326 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #2, M2 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 8-323912-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
8-323912-1
Ring Terminals 8-323912-1
Body Features Terminal & Contact Weight : .222 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.08 MM  [.082 INCH ] Compatible Insulation Diameter Range : 1.27 - 2.08 MM  [.05 - .082 INCH ] Product Length : 13.33 MM  [.525 INCH ] Stud Diameter : 2.36 MM  [.093 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .129 - .326 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #2, M2 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : .222 G  [.01 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.08 MM  [.082 INCH ]
  • Compatible Insulation Diameter Range : 1.27 - 2.08 MM  [.05 - .082 INCH ]
  • Product Length : 13.33 MM  [.525 INCH ]
  • Stud Diameter : 2.36 MM  [.093 INCH ]
  • Tongue Thickness : .5 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .129 - .326
  • Wire Size (AWG) : 26 - 22
  • Wire Size (CMA) : 202 - 810

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #2, M2
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A136722-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A136722-ND
Terminals - Ring Connectors A136722-ND
CONN RING CIRC 22-26AWG #2 CRIMP

CONN RING CIRC 22-26AWG #2 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8-323912-1
Terminals 8-323912-1
Terminals TERM PIDG R 26-22 2 TERM PIDG R 26-22 2

Terminals TERM PIDG R 26-22 2 TERM PIDG R 26-22 2

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8-323912-1 A136722-ND 8-323912-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-166500-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2100 to 0.5100 mm2
View Details
Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details