TE Connectivity Splices 8-320570-5

Description
Body Features Insulation Sleeve Material : Nylon Plating Material : Tin Primary Product Color : Yellow Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : 4.404 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 5.59 MM  [.22 INCH ] Overall Product Length : 42.06 MM  [1.656 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Wire Size (KCMIL) : 5.18 - 13.1 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Material : Nylon Plating Material : Tin Primary Product Color : Yellow Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : 4.404 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 5.59 MM  [.22 INCH ] Overall Product Length : 42.06 MM  [1.656 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Wire Size (KCMIL) : 5.18 - 13.1 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 8-320570-5 - TE Connectivity
Berwyn, PA, United States
Splices
8-320570-5
Splices 8-320570-5
Body Features Insulation Sleeve Material : Nylon Plating Material : Tin Primary Product Color : Yellow Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : 4.404 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 5.59 MM  [.22 INCH ] Overall Product Length : 42.06 MM  [1.656 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Wire Size (KCMIL) : 5.18 - 13.1 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Sleeve Material : Nylon
  • Plating Material : Tin
  • Primary Product Color : Yellow
  • Primary Product Material : Copper
  • Splice Features : Standard
  • Weight per Piece (G) : 4.404

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 8

Contact Features


  • Barrel Type : Closed
  • Contact Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter Range : 5.59 MM  [.22 INCH ]
  • Overall Product Length : 42.06 MM  [1.656 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100
  • Wire Size (KCMIL) : 5.18 - 13.1

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Other


  • Military Category : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Serrated : Yes
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now
Terminals - Wire Splice Connectors - A136702-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A136702-ND
Terminals - Wire Splice Connectors A136702-ND
CONN SPLICE 10-12 AWG CRIMP PIDG

CONN SPLICE 10-12 AWG CRIMP PIDG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8-320570-5 A136702-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1217056-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 102548-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-175161-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details