TE Connectivity Ribbon Cable Connectors 8-2823056-0

Description
Body Features Connector Profile : Standard Daisy Chain : Without Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features 端子のベース材質 : Copper Alloy Contact Current Rating (Max) (AMP) : 1.3 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Connector Height : 6.9 MM  [.27 INCH ] Connector Length : 17.3 MM  [.681 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Row-to-Row Spacing : 2 MM  [.059 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PA 4.6 Mating Entry Location : Top Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Vacuum Tape Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Reel Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Board-to-Board Connector Type : Connector Assembly Ribbon Cable Connector Header Type : Shrouded Ribbon Cable Connector Type : Female-on-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .75 MM  [.029 INCH ] Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 5.3 MM  [.208 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Daisy Chain : Without Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features 端子のベース材質 : Copper Alloy Contact Current Rating (Max) (AMP) : 1.3 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Connector Height : 6.9 MM  [.27 INCH ] Connector Length : 17.3 MM  [.681 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Row-to-Row Spacing : 2 MM  [.059 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PA 4.6 Mating Entry Location : Top Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Vacuum Tape Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Reel Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Board-to-Board Connector Type : Connector Assembly Ribbon Cable Connector Header Type : Shrouded Ribbon Cable Connector Type : Female-on-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .75 MM  [.029 INCH ] Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 5.3 MM  [.208 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 8-2823056-0 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
8-2823056-0
Ribbon Cable Connectors 8-2823056-0
Body Features Connector Profile : Standard Daisy Chain : Without Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features 端子のベース材質 : Copper Alloy Contact Current Rating (Max) (AMP) : 1.3 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Connector Height : 6.9 MM  [.27 INCH ] Connector Length : 17.3 MM  [.681 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Row-to-Row Spacing : 2 MM  [.059 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PA 4.6 Mating Entry Location : Top Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Vacuum Tape Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Reel Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Board-to-Board Connector Type : Connector Assembly Ribbon Cable Connector Header Type : Shrouded Ribbon Cable Connector Type : Female-on-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .75 MM  [.029 INCH ] Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 5.3 MM  [.208 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Daisy Chain : Without

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • 端子のベース材質 : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.3
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]
  • Contact Shape & Form : Dual Beam
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]

Dimensions


  • Connector Height : 6.9 MM  [.27 INCH ]
  • Connector Length : 17.3 MM  [.681 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2 MM  [.059 INCH ]

Electrical Characteristics


  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 100
  • Operating Voltage (VDC) : 100

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : PA 4.6
  • Mating Entry Location : Top

Industry Standards


  • Agency/Standard : UL
  • UL File Number : E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Contact Retention Type Within Housing : Press-Fit
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Contact Friction
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Assembly Process Feature : Vacuum Tape
  • Circuit Application : Signal
  • Solder Process Feature : Board Standoff

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 900

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Connector Type : Connector Assembly
  • Ribbon Cable Connector Header Type : Shrouded
  • Ribbon Cable Connector Type : Female-on-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ]
  • Rectangular Termination Post & Tail Width : .75 MM  [.029 INCH ]
  • Termination Method to Printed Circuit Board : Surface Mount
  • Termination Post & Tail Length : 5.3 MM  [.208 INCH ]

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Cable Connectors

Cable Connectors

Buy Now
10P,fob,smd W/ Latch,p&p, Mm Value Line Amp - Te Connectivity - 36AC8687 - Newark, An Avnet Company
Chicago, IL, United States
10P,fob,smd W/ Latch,p&p, Mm Value Line Amp - Te Connectivity
36AC8687
10P,fob,smd W/ Latch,p&p, Mm Value Line Amp - Te Connectivity 36AC8687
10P,FOB,SMD W/ LATCH,P&P, MM VALUE LINE

10P,FOB,SMD W/ LATCH,P&P, MM VALUE LINE

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 8-2823056-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
8-2823056-0
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 8-2823056-0
10P,FOB,SMD W/ LATCH,P&P, MM VAL

10P,FOB,SMD W/ LATCH,P&P, MM VAL

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8-2823056-0 8-2823056-0 36AC8687 8-2823056-0
Product Name Ribbon Cable Connectors 10P,fob,smd W/ Latch,p&p, Mm Value Line Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products