TE Connectivity Automotive Headers 8-2399609-5

Description
Body Features Connector & Keying Code : E Primary Product Color : Green Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 14 MM  [.55 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 1000 Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1000 Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Container Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Connector Assembly Connector System : Bus Bar-to-Wire Header Type : Header & Push-Push Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : E Primary Product Color : Green Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 14 MM  [.55 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 1000 Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1000 Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Container Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Connector Assembly Connector System : Bus Bar-to-Wire Header Type : Header & Push-Push Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 8-2399609-5 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
8-2399609-5
Automotive Headers 8-2399609-5
Body Features Connector & Keying Code : E Primary Product Color : Green Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 14 MM  [.55 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 1000 Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1000 Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Container Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Connector Assembly Connector System : Bus Bar-to-Wire Header Type : Header & Push-Push Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Connector & Keying Code : E
  • Primary Product Color : Green

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Pin
  • Mating Pin Diameter : 14 MM  [.55 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 1000
  • Operating Voltage (VAC) : 1000
  • Operating Voltage (VDC) : 1000

Industry Standards


  • IP Rating : IP6K9K
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Container

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Connector Product Type : Connector Assembly
  • Connector System : Bus Bar-to-Wire
  • Header Type : Header & Push-Push Assembly
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Specialized Connectors - 1734-8-2399609-5-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
1734-8-2399609-5-ND
Specialized Connectors 1734-8-2399609-5-ND
1POS,HVP1400,ASSY,90 DEG,COD E

1POS,HVP1400,ASSY,90DEG,COD E

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 8-2399609-5 1734-8-2399609-5-ND
Product Name Automotive Headers Specialized Connectors
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Multi Purpose - 1734-1148-1-ND - DigiKey
Specs
Contact Size (AWG) 16 to 22 AWG
View Details
4 suppliers
Data Bus Connectors - 020929-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers