TE Connectivity PCI & PCI Express Connectors 8-2364427-4

Description
Body Features Primary Product Color : Black Configuration Features Ejector : Without Number of Positions : 164 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Connector Height : 11.25 MM  [.44 INCH ] Connector Width : 8.2 MM  [.32 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.04 INCH ] Industry Standards PCI Generation : 5 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Metal Hold-Down Operation/Applicatio n Circuit Application : High Speed Data Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.1 MM  [.043 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Ejector : Without Number of Positions : 164 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Connector Height : 11.25 MM  [.44 INCH ] Connector Width : 8.2 MM  [.32 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.04 INCH ] Industry Standards PCI Generation : 5 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Metal Hold-Down Operation/Applicatio n Circuit Application : High Speed Data Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.1 MM  [.043 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 8-2364427-4 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
8-2364427-4
PCI & PCI Express Connectors 8-2364427-4
Body Features Primary Product Color : Black Configuration Features Ejector : Without Number of Positions : 164 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Connector Height : 11.25 MM  [.44 INCH ] Connector Width : 8.2 MM  [.32 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.04 INCH ] Industry Standards PCI Generation : 5 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Metal Hold-Down Operation/Applicatio n Circuit Application : High Speed Data Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.1 MM  [.043 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Ejector : Without
  • Number of Positions : 164
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • Connector Height : 11.25 MM  [.44 INCH ]
  • Connector Width : 8.2 MM  [.32 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM  [.04 INCH ]

Industry Standards


  • PCI Generation : 5

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention Type : Metal Hold-Down

Operation/Application


  • Circuit Application : High Speed Data

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 1.1 MM  [.043 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 8-2364427-4
Product Name PCI & PCI Express Connectors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A3209-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Standard Edge Connectors - 106739-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Mounting Board Mount
View Details
5 suppliers