Body Features Actuator Color : White Seal Type : Tape
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 9 Number of Switches : 9
Contact Features Contact Base Material : Copper Alloy DIP & SIP Switch Contact Current Rating (AMP) : .025 DIP & SIP Switch Contact Mating Area Plating Material : Gold Flash Shunt Type : DIP Solder Tail Contact Plating : Gold Flash over Nickel
Dimensions Height : 3.45 MM [.136 INCH ] Length : 22.76 MM [.896 INCH ]
Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 24
Housing Features DIP & SIP Switch Centerline : 2.54 MM [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : High Temperature Nylon
Mechanical Attachment DIP & SIP Switch Mounting Type : Surface Mount Mounting Angle : Vertical
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 900
Product Type Features Actuator Style : Slide DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Switch Sealed DIP & SIP Switch : Yes
Usage Conditions Operating Temperature Range (DEGC) : -20 - 85
Body Features
- Actuator Color : White
- Seal Type : Tape
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Single Throw
- Number of Positions : 9
- Number of Switches : 9
Contact Features
- Contact Base Material : Copper Alloy
- DIP & SIP Switch Contact Current Rating (AMP) : .025
- DIP & SIP Switch Contact Mating Area Plating Material : Gold Flash
- Shunt Type : DIP
- Solder Tail Contact Plating : Gold Flash over Nickel
Dimensions
- Height : 3.45 MM [.136 INCH ]
- Length : 22.76 MM [.896 INCH ]
Electrical Characteristics
- DIP & SIP Switch Voltage Rating (VDC) : 24
Housing Features
- DIP & SIP Switch Centerline : 2.54 MM [.1 INCH ]
- DIP & SIP Switch Housing Color : Black
- DIP & SIP Switch Housing Material : High Temperature Nylon
Mechanical Attachment
- DIP & SIP Switch Mounting Type : Surface Mount
- Mounting Angle : Vertical
Packaging Features
- Packaging Method : Tape & Reel
- Packaging Quantity : 900
Product Type Features
- Actuator Style : Slide
- DIP & SIP Switch Product Type : Switch
- DIP & SIP Switch Type : DIP Switch
- Sealed DIP & SIP Switch : Yes
Usage Conditions
- Operating Temperature Range (DEGC) : -20 - 85