Body Features Body Material : PA GF
Configuration Features Keying Code : K Number of Positions : 2
Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .51 MM [.02 INCH ] RF Connector Center Contact Plating Material : Gold (Au)
Dimensions Product Height : 11.35 MM [.447 INCH ] Product Length : 15.5 MM [.61 INCH ] Product Width : 7.5 MM [.295 INCH ]
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800
Housing Features Centerline (Pitch) : 8 MM [.315 INCH ] Housing Color : Curry
Industry Standards Agency & Standard : SAE/USCAR-17
Mechanical Attachment Mating Retention : With Mounting Angle : Vertical / 180° PCB Mount Retention : With PCB Mount Retention Type : Solder Tail PCB Mounting Style : Edge Mount Panel Attachment Style : Front Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Other Dielectric Material : PCT Outer Contact Plating Material : Tin (Sn) PCB Leg Plating Material : Tin (Sn)
Packaging Features Packaging Method : Tray
Product Type Features Board Standoff : With Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Hybrid Connector : No Sealable : No
Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000
Usage Conditions Operating Temperature (Max) : 80 DEGC , 75 DEGC , 100 DEGC , 65 DEGC , 90 DEGC , 105 DEGC , 70 DEGC , 85 DEGC [212 DEGF , 167 DEGF , 221 DEGF , 185 DEGF , 176 DEGF , 149 DEGF , 194 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Configuration Features
- Keying Code : K
- Number of Positions : 2
Contact Features
- Center Contact : With
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Pin
- Mating Pin Diameter : .51 MM [.02 INCH ]
- RF Connector Center Contact Plating Material : Gold (Au)
Dimensions
- Product Height : 11.35 MM [.447 INCH ]
- Product Length : 15.5 MM [.61 INCH ]
- Product Width : 7.5 MM [.295 INCH ]
Electrical Characteristics
- Impedance (OHM) : 50
- Operating Voltage (VAC) : 800
Housing Features
- Centerline (Pitch) : 8 MM [.315 INCH ]
- Housing Color : Curry
Industry Standards
- Agency & Standard : SAE/USCAR-17
Mechanical Attachment
- Mating Retention : With
- Mounting Angle : Vertical / 180°
- PCB Mount Retention : With
- PCB Mount Retention Type : Solder Tail
- PCB Mounting Style : Edge Mount
- Panel Attachment Style : Front Mount
Operation/Application
- Circuit Application : Signal
- Shielded : Yes
Other
- Dielectric Material : PCT
- Outer Contact Plating Material : Tin (Sn)
- PCB Leg Plating Material : Tin (Sn)
Packaging Features
Product Type Features
- Board Standoff : With
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Board
- Hybrid Connector : No
- Sealable : No
Signal Characteristics
- Operating Frequency Range (MHZ) : 0 - 6000
Usage Conditions
- Operating Temperature (Max) : 80 DEGC , 75 DEGC , 100 DEGC , 65 DEGC , 90 DEGC , 105 DEGC , 70 DEGC , 85 DEGC [212 DEGF , 167 DEGF , 221 DEGF , 185 DEGF , 176 DEGF , 149 DEGF , 194 DEGF , 158 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]