TE Connectivity RF Connectors 8-227079-0

Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Underplating Material : Copper Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polyethylene Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 58C, RG 141, RG 58B, RG 58A, RG 58 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Underplating Material : Copper Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polyethylene Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 58C, RG 141, RG 58B, RG 58A, RG 58 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 8-227079-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
8-227079-0
RF Connectors 8-227079-0
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Underplating Material : Copper Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polyethylene Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 58C, RG 141, RG 58B, RG 58A, RG 58 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Insulation : Without
  • Body Material : Brass
  • Body Plating Material : Nickel
  • Body Underplating Material : Copper
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 1080
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Detent : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polyethylene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With RF Cable Type : RG 58C, RG 141, RG 58B, RG 58A, RG 58
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 8-227079-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
8-227079-0
RF Connectors / Coaxial Connectors 8-227079-0
RF Connectors / Coaxial Connectors PLUG COML BNC KIT

RF Connectors / Coaxial Connectors PLUG COML BNC KIT

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 8-227079-0 8-227079-0
Product Name RF Connectors RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data