TE Connectivity PCB Headers & Receptacles 8-2267465-2

Description
Body Features Assembly Process Feature Material : Stainless Steel Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Loaded Positions : 64 Number of Positions : 64 Number of Rows : 2 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Length (MM) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Protection Type : Closed Entry Housing Contact Shape & Form : Rectangular, SMT Lead Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : .3 MM  [.011 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions Connector Height (MM) : 3.12 Connector Length (MM) : 32.6 Row-to-Row Spacing (MM) : 1 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1000 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Termination Resistance (MOHM) : 16 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : LCP Mating Entry Location : Bottom & Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Applied Pressure : Low Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Termination Features Rectangular Termination Post & Tail Thickness : .1 MM  [.003 INCH ] Rectangular Termination Post & Tail Width : .24 MM  [.009 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Stainless Steel Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Loaded Positions : 64 Number of Positions : 64 Number of Rows : 2 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Length (MM) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Protection Type : Closed Entry Housing Contact Shape & Form : Rectangular, SMT Lead Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : .3 MM  [.011 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions Connector Height (MM) : 3.12 Connector Length (MM) : 32.6 Row-to-Row Spacing (MM) : 1 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1000 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Termination Resistance (MOHM) : 16 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : LCP Mating Entry Location : Bottom & Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Applied Pressure : Low Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Termination Features Rectangular Termination Post & Tail Thickness : .1 MM  [.003 INCH ] Rectangular Termination Post & Tail Width : .24 MM  [.009 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 8-2267465-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
8-2267465-2
PCB Headers & Receptacles 8-2267465-2
Body Features Assembly Process Feature Material : Stainless Steel Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Loaded Positions : 64 Number of Positions : 64 Number of Rows : 2 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Length (MM) : 2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Protection Type : Closed Entry Housing Contact Shape & Form : Rectangular, SMT Lead Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : .3 MM  [.011 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions Connector Height (MM) : 3.12 Connector Length (MM) : 32.6 Row-to-Row Spacing (MM) : 1 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1000 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Termination Resistance (MOHM) : 16 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : LCP Mating Entry Location : Bottom & Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Applied Pressure : Low Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Termination Features Rectangular Termination Post & Tail Thickness : .1 MM  [.003 INCH ] Rectangular Termination Post & Tail Width : .24 MM  [.009 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Assembly Process Feature Material : Stainless Steel
  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Connector Contact Load Condition : Fully Loaded
  • Number of Loaded Positions : 64
  • Number of Positions : 64
  • Number of Rows : 2
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Vertical
  • Stackable : No

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Inline
  • Contact Mating Area Length (MM) : 2
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Protection Type : Closed Entry Housing
  • Contact Shape & Form : Rectangular, SMT Lead
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Square Post Dimension : .3 MM  [.011 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]

Dimensions


  • Connector Height (MM) : 3.12
  • Connector Length (MM) : 32.6
  • Row-to-Row Spacing (MM) : 1

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 1000
  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30
  • Termination Resistance (MOHM) : 16

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : LCP
  • Mating Entry Location : Bottom & Top

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : Without

Operation/Application


  • Assembly Process Feature : Pick and Place Cover
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Applied Pressure : Low
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Rectangular Termination Post & Tail Thickness : .1 MM  [.003 INCH ]
  • Rectangular Termination Post & Tail Width : .24 MM  [.009 INCH ]
  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 8-2267465-2
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Voltage Rating 30 volts
Current Rating 1 amps
Dielectric Withstanding Voltage 1 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102694-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102973-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 102589-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
PCB Headers & Receptacles - 103321-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details