TE Connectivity DIMM Sockets 8-2199155-8

Description
Body Features Ejector Type : Standard Latch Color : Natural Latch Material : High Temperature Nylon Configuration Features Module Orientation : Vertical Number of Positions : 288 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .75 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Socket Style : DIMM Housing Features Centerline (Pitch) : .85 MM  [.033 INCH ] Housing Color : Black Housing Material : High Temperature Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Bus Bar DRAM Type : Double Data Rate (DDR) 4 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Ejector Type : Standard Latch Color : Natural Latch Material : High Temperature Nylon Configuration Features Module Orientation : Vertical Number of Positions : 288 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .75 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Socket Style : DIMM Housing Features Centerline (Pitch) : .85 MM  [.033 INCH ] Housing Color : Black Housing Material : High Temperature Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Bus Bar DRAM Type : Double Data Rate (DDR) 4 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIMM Sockets - 8-2199155-8 - TE Connectivity
Berwyn, PA, United States
DIMM Sockets
8-2199155-8
DIMM Sockets 8-2199155-8
Body Features Ejector Type : Standard Latch Color : Natural Latch Material : High Temperature Nylon Configuration Features Module Orientation : Vertical Number of Positions : 288 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .75 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Socket Style : DIMM Housing Features Centerline (Pitch) : .85 MM  [.033 INCH ] Housing Color : Black Housing Material : High Temperature Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Bus Bar DRAM Type : Double Data Rate (DDR) 4 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Ejector Type : Standard
  • Latch Color : Natural
  • Latch Material : High Temperature Nylon

Configuration Features


  • Module Orientation : Vertical
  • Number of Positions : 288

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .75
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • Socket Style : DIMM

Housing Features


  • Centerline (Pitch) : .85 MM  [.033 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Nylon

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 24

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Bus Bar
  • DRAM Type : Double Data Rate (DDR) 4

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 8-2199155-8
Product Name DIMM Sockets
Product Type IC Socket
Socket Type DIMM
Mounting SMT; Board Mount
Current Rating 0.7500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102398-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102537-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102973-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details