TE Connectivity ™ Connectors, Interconnects - Memory Connectors - Inline Module Sockets 8-2199154-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332919-8-2199154-2 Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets Packaging: Tray Number of Positions: 288 Features: Board Lock, Latches Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Connector Style: DIMM Standard Package: 320 Mounting: Through Hole Mounting Feature: Normal, Standard - Top Memory Type: DDR4 SDRAM ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Base Product Number: 2199154 RoHS Status: RoHS Compliant
Request a Quote
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332919-8-2199154-2 Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets Packaging: Tray Number of Positions: 288 Features: Board Lock, Latches Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Connector Style: DIMM Standard Package: 320 Mounting: Through Hole Mounting Feature: Normal, Standard - Top Memory Type: DDR4 SDRAM ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Base Product Number: 2199154 RoHS Status: RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - Inline Module Sockets - 1332919-8-2199154-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - Inline Module Sockets
1332919-8-2199154-2
Connectors, Interconnects - Memory Connectors - Inline Module Sockets 1332919-8-2199154-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332919-8-2199154-2 Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets Packaging: Tray Number of Positions: 288 Features: Board Lock, Latches Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Connector Style: DIMM Standard Package: 320 Mounting: Through Hole Mounting Feature: Normal, Standard - Top Memory Type: DDR4 SDRAM ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Base Product Number: 2199154 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332919-8-2199154-2
Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets
Packaging: Tray
Number of Positions: 288
Features: Board Lock, Latches
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Connector Style: DIMM
Standard Package: 320
Mounting: Through Hole
Mounting Feature: Normal, Standard - Top
Memory Type: DDR4 SDRAM
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Base Product Number: 2199154
RoHS Status: RoHS Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332919-8-2199154-2
Product Name Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 190015 (ISDN) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
View Details