Configuration Features Number of Resistors : 1
Dimensions Product Diameter : 1.4 MM [.055 INCH ] Product Length : 3.5 MM [.138 INCH ]
Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .4 Resistance Class : Up to 1kω Resistance Value (OHM) : 76.8
Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-1
Other Passive Component Comment : Shelf Life Based on Date of Manufacture
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Thin Film Package Size Code : 0204 Resistor Type : Precision Resistor Shelf Life : 2 Years
Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder
Usage Conditions Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±25
Configuration Features
Dimensions
- Product Diameter : 1.4 MM [.055 INCH ]
- Product Length : 3.5 MM [.138 INCH ]
Electrical Characteristics
- Operating Voltage (V) : 200
- Passive Component Tolerance (PCT) : .1
- Power Rating (WATT) : .4
- Resistance Class : Up to 1kΩ
- Resistance Value (OHM) : 76.8
Industry Standards
- ESD HBM Classification : 2
- Industry Standard : AEC-Q200 Compliant
- Moisture Sensitivity Level : 1
- UL Flammability Rating : UL 94V-1
Other
- Passive Component Comment : Shelf Life Based on Date of Manufacture
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Thin Film
- Package Size Code : 0204
- Resistor Type : Precision Resistor
- Shelf Life : 2 Years
Termination Features
- Number of Terminations : 2
- Surface Mount Resistor Termination Type : Solder
Usage Conditions
- Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ]
- Temperature Coefficient (PPMC) : ±25