Configuration Features Number of Resistors : 1
Dimensions Product Height : .43 MM [.017 INCH ] Product Length : 1.55 MM [.061 INCH ] Product Width : .8 MM [.031 INCH ]
Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .5 Resistance Class : Up to 1kω Resistance Value (OHM) : 422
Industry Standards Moisture Sensitivity Level : 1
Other Passive Component Comment : Shelf Life Based on Date of Manufacture
Packaging Features Packaging Method : Tape & Reel
Product Type Features Element Type : Thin Film Package Size Code : 0603 Resistor Type : Precision Resistor Shelf Life : 2 Years
Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder
Usage Conditions Temperature Coefficient (PPMC) : ±25
Configuration Features
Dimensions
- Product Height : .43 MM [.017 INCH ]
- Product Length : 1.55 MM [.061 INCH ]
- Product Width : .8 MM [.031 INCH ]
Electrical Characteristics
- Passive Component Tolerance (PCT) : .1
- Power Rating (WATT) : .5
- Resistance Class : Up to 1kΩ
- Resistance Value (OHM) : 422
Industry Standards
- Moisture Sensitivity Level : 1
Other
- Passive Component Comment : Shelf Life Based on Date of Manufacture
Packaging Features
- Packaging Method : Tape & Reel
Product Type Features
- Element Type : Thin Film
- Package Size Code : 0603
- Resistor Type : Precision Resistor
- Shelf Life : 2 Years
Termination Features
- Number of Terminations : 2
- Surface Mount Resistor Termination Type : Solder
Usage Conditions
- Temperature Coefficient (PPMC) : ±25