8-2176251-2 -- CRGS2010 5% 5M6 AMP - TE CONNECTIVITY
TE Connectivity
Crgs2010 5% 5M6 Amp - Te Connectivity
8-2176251-2
Description
CRGS2010 5% 5M6
Description
CRGS2010 5% 5M6
Suppliers
Crgs2010 5% 5M6 Amp - Te Connectivity
76AC0446
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
76AC0446 |
|
Product Name
|
Crgs2010 5% 5M6 Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
42 to 500 volts
View Details
Mounting
BusBarHardware
Current Rating
120.0 to 240.0 amps
Contact Size (AWG)
10 AWG
View Details
3 suppliers