TE Connectivity Crgs0603 5% 6M8 Amp - Te Connectivity 8-2176243-3

Description
CRGS0603 5% 6M8
Description
CRGS0603 5% 6M8

Suppliers

Company
Product
Description
Supplier Links
Crgs0603 5% 6M8 Amp - Te Connectivity - 42AJ7085 - Newark, An Avnet Company
Chicago, IL, United States
Crgs0603 5% 6M8 Amp - Te Connectivity
42AJ7085
Crgs0603 5% 6M8 Amp - Te Connectivity 42AJ7085
CRGS0603 5% 6M8

CRGS0603 5% 6M8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AJ7085
Product Name Crgs0603 5% 6M8 Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers