TE Connectivity Surface Mount Resistors 8-2176091-2

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : 422 Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0805 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : 422 Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0805 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8-2176091-2 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
8-2176091-2
Surface Mount Resistors 8-2176091-2
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : 422 Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0805 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .55 MM  [.022 INCH ]
  • Product Length : 2 MM  [.079 INCH ]
  • Product Width : 1.25 MM  [.049 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 150
  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .25
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 422

Industry Standards


  • Moisture Sensitivity Level : 1

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 0805
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±25
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
8-2176091-2
Resistors 8-2176091-2
RP 2A 0.25W 422R 0.1% 25PPM 1K RL

RP 2A 0.25W 422R 0.1% 25PPM 1K RL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 8-2176091-2 8-2176091-2
Product Name Surface Mount Resistors Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 422 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers