TE Connectivity Surface Mount Resistors 8-2176072-8

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .23 MM  [.009 INCH ] Product Length : .58 MM  [.023 INCH ] Product Width : .29 MM  [.011 INCH ] Electrical Characteristics Operating Voltage (V) : 15 Passive Component Tolerance (PCT) : .5 Power Rating (WATT) : .0313 Resistance Class : Up to 1kω Resistance Value (OHM) : 402 Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0201 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .23 MM  [.009 INCH ] Product Length : .58 MM  [.023 INCH ] Product Width : .29 MM  [.011 INCH ] Electrical Characteristics Operating Voltage (V) : 15 Passive Component Tolerance (PCT) : .5 Power Rating (WATT) : .0313 Resistance Class : Up to 1kω Resistance Value (OHM) : 402 Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0201 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8-2176072-8 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
8-2176072-8
Surface Mount Resistors 8-2176072-8
Configuration Features Number of Resistors : 1 Dimensions Product Height : .23 MM  [.009 INCH ] Product Length : .58 MM  [.023 INCH ] Product Width : .29 MM  [.011 INCH ] Electrical Characteristics Operating Voltage (V) : 15 Passive Component Tolerance (PCT) : .5 Power Rating (WATT) : .0313 Resistance Class : Up to 1kω Resistance Value (OHM) : 402 Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0201 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : ±25

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .23 MM  [.009 INCH ]
  • Product Length : .58 MM  [.023 INCH ]
  • Product Width : .29 MM  [.011 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 15
  • Passive Component Tolerance (PCT) : .5
  • Power Rating (WATT) : .0313
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 402

Industry Standards


  • Moisture Sensitivity Level : 1

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 0201
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 155
  • Temperature Coefficient (PPMC) : ±25
Buy Now Datasheet
SMD 402 OHM 32W Resistor - 52-8-2176072-8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 402 OHM 32W Resistor
52-8-2176072-8
SMD 402 OHM 32W Resistor 52-8-2176072-8
RES SMD 402 OHM 0.5% 1/32W 0201 Product overview: 8-2176072-8 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 402 OHM, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 402 OHM, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-8-2176072-8 can be used for catalog matching and distributor lookup.

RES SMD 402 OHM 0.5% 1/32W 0201 Product overview: 8-2176072-8 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 402 OHM, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 402 OHM, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-8-2176072-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - 8-2176072-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
8-2176072-8
Resistors 8-2176072-8
CPF 0201 402R 0.5% 25PPM 1K RL

CPF 0201 402R 0.5% 25PPM 1K RL

Buy Now
Chip Resistor - Surface Mount - 8-2176072-8 - 1106591-8-2176072-8 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - 8-2176072-8
1106591-8-2176072-8
Chip Resistor - Surface Mount - 8-2176072-8 1106591-8-2176072-8
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106591-8-2176072-8 Packaging: Tape & Reel (TR) Tolerance: 0.5 % Temperature Coefficient: 25 ppm/°C Resistance: 402 Ω Power Rating: 31 mW Categories: Chip Resistor - Surface Mount Case / Package: 0201 Alternative Parts (Cross-Reference): CPF0201D402RE1; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Voltage Rating (DC): 15 V REACH SVHC: No SVHC

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106591-8-2176072-8
Packaging: Tape & Reel (TR)
Tolerance: 0.5 %
Temperature Coefficient: 25 ppm/°C
Resistance: 402 Ω
Power Rating: 31 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0201
Alternative Parts (Cross-Reference): CPF0201D402RE1;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Voltage Rating (DC): 15 V
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 8-2176072-8 52-8-2176072-8 8-2176072-8 1106591-8-2176072-8
Product Name Surface Mount Resistors SMD 402 OHM 32W Resistor Resistors Chip Resistor - Surface Mount - 8-2176072-8
Technology / Construction Thin Film (Chip) THIN FILM
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers