8-2176070-7 -- 3521 39K 1% 2W AMP - TE CONNECTIVITY
TE Connectivity
3521 39K 1% 2W Amp - Te Connectivity
8-2176070-7
Description
3521 39K 1% 2W
Description
3521 39K 1% 2W
Suppliers
3521 39K 1% 2W Amp - Te Connectivity
42AJ7071
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ7071 |
|
Product Name
|
3521 39K 1% 2W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Gender
Male / Plug
Mounting
Board, Chassis
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details