8-2176068-6 -- CRG0201 1% 68K1 AMP - TE CONNECTIVITY
TE Connectivity
Crg0201 1% 68K1 Amp - Te Connectivity
8-2176068-6
Description
CRG0201 1% 68K1
Description
CRG0201 1% 68K1
Suppliers
Crg0201 1% 68K1 Amp - Te Connectivity
36AC8681
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC8681 |
|
Product Name
|
Crg0201 1% 68K1 Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details