TE Connectivity Board-In Connectors 8-215570-0

Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Vertical Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 1 MICM  [39.37 MICIN ] Dimensions Compatible Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 5.1 MM  [.2 INCH ] Connector Length : 16.2 MM  [.638 INCH ] Row-to-Row Spacing : 2 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Glass-Filled PBT Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Box, Carton Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Cable-to-Board PCB Connector Type : PCB Mount Paddleboard Connector Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : .4 MM  [.015 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Vertical Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 1 MICM  [39.37 MICIN ] Dimensions Compatible Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 5.1 MM  [.2 INCH ] Connector Length : 16.2 MM  [.638 INCH ] Row-to-Row Spacing : 2 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Glass-Filled PBT Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Box, Carton Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Cable-to-Board PCB Connector Type : PCB Mount Paddleboard Connector Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : .4 MM  [.015 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 8-215570-0 - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
8-215570-0
Board-In Connectors 8-215570-0
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Vertical Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 1 MICM  [39.37 MICIN ] Dimensions Compatible Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 5.1 MM  [.2 INCH ] Connector Length : 16.2 MM  [.638 INCH ] Row-to-Row Spacing : 2 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Glass-Filled PBT Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Box, Carton Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Cable-to-Board PCB Connector Type : PCB Mount Paddleboard Connector Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : .4 MM  [.015 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 10
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Wire Entry Location : Top

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Thickness : 1 MICM  [39.37 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ]
  • Connector Height : 5.1 MM  [.2 INCH ]
  • Connector Length : 16.2 MM  [.638 INCH ]
  • Row-to-Row Spacing : 2 MM  [.059 INCH ]
  • Wire Size (MMSQ) : .08 - .09
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (VAC) : 100
  • Operating Voltage (VDC) : 100

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Solder Tails

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Board Standoff

Packaging Features


  • Packaging Method : Box, Carton
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Cable-to-Board
  • PCB Connector Type : PCB Mount Paddleboard Connector

Termination Features


  • Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ]
  • Rectangular Termination Post & Tail Width : .4 MM  [.015 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
Cable Connectors

Cable Connectors

Buy Now
Board In, Direct Wire to Board - A99423CT-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A99423CT-ND
Board In, Direct Wire to Board A99423CT-ND
10 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG, Stranded or Solid Through Hole, Press-Fit

10 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG, Stranded or Solid Through Hole, Press-Fit

Buy Now Datasheet
Board In, Direct Wire to Board - A99423TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A99423TR-ND
Board In, Direct Wire to Board A99423TR-ND
10 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG, Stranded or Solid Through Hole, Press-Fit

10 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG, Stranded or Solid Through Hole, Press-Fit

Buy Now Datasheet
IDC Connectors - 5325247 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
5325247
IDC Connectors 5325247
TE Connectivity 8-215570-0 IDC Connector

TE Connectivity 8-215570-0 IDC Connector

Supplier's Site
IDC Connectors - 5325247P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
5325247P
IDC Connectors 5325247P
TE Connectivity 8-215570-0 IDC Connector

TE Connectivity 8-215570-0 IDC Connector

Supplier's Site
IDC Connectors - 1895910 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1895910
IDC Connectors 1895910
TE Connectivity 8-215570-0 IDC Connector

TE Connectivity 8-215570-0 IDC Connector

Supplier's Site
Wire-To-Board Connector, Plug, 10 Pos, 2 Row; Idc Connector Type Amp - Te Connectivity - 19J6433 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Plug, 10 Pos, 2 Row; Idc Connector Type Amp - Te Connectivity
19J6433
Wire-To-Board Connector, Plug, 10 Pos, 2 Row; Idc Connector Type Amp - Te Connectivity 19J6433
WIRE-TO-BOARD CONNECTOR, PLUG, 10 POS, 2 ROW; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes

WIRE-TO-BOARD CONNECTOR, PLUG, 10 POS, 2 ROW; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Micro-Match Series, Idc / Idt, Plug, 10, 1.27 Mm, Tin Plated Contacts Amp - Te Connectivity - 19R9304 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Micro-Match Series, Idc / Idt, Plug, 10, 1.27 Mm, Tin Plated Contacts Amp - Te Connectivity
19R9304
Wire-To-Board Connector, Micro-Match Series, Idc / Idt, Plug, 10, 1.27 Mm, Tin Plated Contacts Amp - Te Connectivity 19R9304
Wire-To-Board Connector, Micro-MaTch Series, IDC / IDT, Plug, 10, 1.27 mm, Tin Plated Contacts

Wire-To-Board Connector, Micro-MaTch Series, IDC / IDT, Plug, 10, 1.27 mm, Tin Plated Contacts

Supplier's Site
Wire-To-Board Connector, Micro-Match Series, Idc / Idt, Plug, 10, 1.27 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity - 51X2260 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Micro-Match Series, Idc / Idt, Plug, 10, 1.27 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity
51X2260
Wire-To-Board Connector, Micro-Match Series, Idc / Idt, Plug, 10, 1.27 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity 51X2260
Wire-To-Board Connector, Micro-MaTch Series, IDC / IDT, Plug, 10, 1.27 mm, Tin Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, Micro-MaTch Series, IDC / IDT, Plug, 10, 1.27 mm, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8-215570-0 8-215570-0 A99423CT-ND 5325247 5325247P 1895910 19J6433 19R9304
Product Name Board-In Connectors Board In, Direct Wire to Board IDC Connectors IDC Connectors IDC Connectors Wire-To-Board Connector, Plug, 10 Pos, 2 Row; Idc Connector Type Amp - Te Connectivity Wire-To-Board Connector, Micro-Match Series, Idc / Idt, Plug, 10, 1.27 Mm, Tin Plated Contacts Amp - Te Connectivity
Category Wire to Board Connector
Termination Through Hole - Solder Idc Solder
Voltage Rating 100 volts
Current Rating 1.5 amps
Contact Pitch 1.27 mm (0.0500 inch)
Unlock Full Specs
to access all available technical data