TE Connectivity Plug, Pcb, 16Way; Pitch Spacing Amp Te Connectivity 8-215464-6

Description
PLUG, PCB, 16WAY; Pitch Spacing:1.27mm; No. of Contacts:16Contacts; Gender:Plug; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; RoHS Compliant: Yes
Datasheet
Description
PLUG, PCB, 16WAY; Pitch Spacing:1.27mm; No. of Contacts:16Contacts; Gender:Plug; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Pcb, 16Way; Pitch Spacing Amp Te Connectivity - 26H3309 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Pcb, 16Way; Pitch Spacing Amp Te Connectivity
26H3309
Plug, Pcb, 16Way; Pitch Spacing Amp Te Connectivity 26H3309
PLUG, PCB, 16WAY; Pitch Spacing:1.27mm; No. of Contacts:16Contacts; Gender:Plug; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

PLUG, PCB, 16WAY; Pitch Spacing:1.27mm; No. of Contacts:16Contacts; Gender:Plug; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 26H3309
Product Name Plug, Pcb, 16Way; Pitch Spacing Amp Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
IC Sockets - 1831582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type Plcc socket
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details