TE Connectivity Ribbon Cable Connectors 8-215460-0

Description
Body Features Connector Profile : Standard Primary Product Color : Red Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Layout : Staggered Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled PBT Mating Entry Location : Side Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Ribbon Cable Connector Type : Female-On-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Red Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Layout : Staggered Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled PBT Mating Entry Location : Side Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Ribbon Cable Connector Type : Female-On-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 8-215460-0 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
8-215460-0
Ribbon Cable Connectors 8-215460-0
Body Features Connector Profile : Standard Primary Product Color : Red Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Layout : Staggered Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled PBT Mating Entry Location : Side Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Ribbon Cable Connector Type : Female-On-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]

Dimensions


  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (VAC) : 100
  • Operating Voltage (VDC) : 100

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Glass-Filled PBT
  • Mating Entry Location : Side

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Legs

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Ribbon Cable Connector Type : Female-On-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Headers, Receptacles, Female Sockets - A99453CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A99453CT-ND
Headers, Receptacles, Female Sockets A99453CT-ND
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"

"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A99453TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A99453TR-ND
Headers, Receptacles, Female Sockets A99453TR-ND
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"

"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"

Buy Now Datasheet
Board-Board Connector Receptacle, 10 Position, 2Row; Connector Systems Amp - Te Connectivity - 19J6428 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 10 Position, 2Row; Connector Systems Amp - Te Connectivity
19J6428
Board-Board Connector Receptacle, 10 Position, 2Row; Connector Systems Amp - Te Connectivity 19J6428
BOARD-BOARD CONNECTOR RECEPTACLE, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:Micro-MaTch RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 10 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:Micro-MaTch RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Micro-Match Series, Through Hole, Receptacle, 10, 1.27 Mm Rohs Compliant Amp - Te Connectivity - 51X2256 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Micro-Match Series, Through Hole, Receptacle, 10, 1.27 Mm Rohs Compliant Amp - Te Connectivity
51X2256
Board-To-Board Connector, Micro-Match Series, Through Hole, Receptacle, 10, 1.27 Mm Rohs Compliant Amp - Te Connectivity 51X2256
Board-To-Board Connector, Micro-MaTch Series, Through Hole, Receptacle, 10, 1.27 mm RoHS Compliant: Yes

Board-To-Board Connector, Micro-MaTch Series, Through Hole, Receptacle, 10, 1.27 mm RoHS Compliant: Yes

Supplier's Site Datasheet
CONN FMALE-ON-BRD 10POS R/A T/H - 792-8-215460-0 - Utmel Electronic Limited
Hong Kong, China
CONN FMALE-ON-BRD 10POS R/A T/H
792-8-215460-0
CONN FMALE-ON-BRD 10POS R/A T/H 792-8-215460-0
CONN FMALE-ON-BRD 10POS R/A T/H

CONN FMALE-ON-BRD 10POS R/A T/H

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8-215460-0 A99453CT-ND 19J6428 51X2256 792-8-215460-0
Product Name Ribbon Cable Connectors Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 10 Position, 2Row; Connector Systems Amp - Te Connectivity Board-To-Board Connector, Micro-Match Series, Through Hole, Receptacle, 10, 1.27 Mm Rohs Compliant Amp - Te Connectivity CONN FMALE-ON-BRD 10POS R/A T/H
Connector Type Wire to Board Connector Header Connector; Receptacle Board to Board Connector Board to Board Connector
Termination Through Hole - Solder Kinked Pin, Solder
Mounting Board Mount Through Hole, Right Angle Through Hole Mount Right Angle Through Hole
Voltage Rating 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data