TE Connectivity Antennas 8-2118614-1

Description
Body Features Antenna Weight : 20.15 G  [.71 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Eval Board Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 2.64 MM  [.104 INCH ] Product Length : 73.16 MM  [2.88 INCH ] Product Width : 114.62 MM  [4.512 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 Industry Standards Communication Protocol : Cat-M/NB-IoT, Wi-Fi, Cellular, Bluetooth, ISM Primary Application : ISM, Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 20.15 G  [.71 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Eval Board Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 2.64 MM  [.104 INCH ] Product Length : 73.16 MM  [2.88 INCH ] Product Width : 114.62 MM  [4.512 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 Industry Standards Communication Protocol : Cat-M/NB-IoT, Wi-Fi, Cellular, Bluetooth, ISM Primary Application : ISM, Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 8-2118614-1 - TE Connectivity
Berwyn, PA, United States
Antennas
8-2118614-1
Antennas 8-2118614-1
Body Features Antenna Weight : 20.15 G  [.71 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Eval Board Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 2.64 MM  [.104 INCH ] Product Length : 73.16 MM  [2.88 INCH ] Product Width : 114.62 MM  [4.512 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 Industry Standards Communication Protocol : Cat-M/NB-IoT, Wi-Fi, Cellular, Bluetooth, ISM Primary Application : ISM, Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3

Body Features


  • Antenna Weight : 20.15 G  [.71 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : Eval Board
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 2.64 MM  [.104 INCH ]
  • Product Length : 73.16 MM  [2.88 INCH ]
  • Product Width : 114.62 MM  [4.512 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50

Industry Standards


  • Communication Protocol : Cat-M/NB-IoT, Wi-Fi, Cellular, Bluetooth, ISM
  • Primary Application : ISM, Cat-M/NB-IoT, Cellular

Mechanical Attachment


  • Mounting Method : Through-Hole/Tab Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box & Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 2700
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 3
Buy Now Datasheet
RF Antennas - 8-2118614-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
8-2118614-1
RF Antennas 8-2118614-1
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 8-2118614-1 8-2118614-1
Product Name Antennas RF Antennas
Applications ISM, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - ANT-GNCP-C25L12100 - TE Connectivity
Specs
Applications GNSS, GPS
Pattern Type Directional
Gain 6 dB
View Details
2 suppliers
Antennas - ANT-5GW-FPC-V200M4 - TE Connectivity
Specs
Applications 5G, LTE, Cellular
Pattern Type Omni directional
Gain 6 dB
View Details
2 suppliers
Antennas - 1-2361492-3 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 8-2108784-1 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers