TE Connectivity Rugged Fiber Cable Assemblies 8-2061348-2

Description
Body Features Boot Color (Left) : Black Boot Color (Right) : Blue Boot Type (Left) : Standard Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Configuration Features Cable Buffering : Tight Buffer Exit Angle to Exit Angle : 180° to 180° Number of Fibers : 2 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 5.5 MM  [.216 INCH ] Other Cable Assembly Length (M) : 297 - 303 Product Type Features Cable Assembly (End A) : LC with ODVA Adapter Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : LC with ODVA Adapter to LC Duplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Protection & Strain Relief Accessory Type : Protective Cap
Request a Quote
Description
Body Features Boot Color (Left) : Black Boot Color (Right) : Blue Boot Type (Left) : Standard Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Configuration Features Cable Buffering : Tight Buffer Exit Angle to Exit Angle : 180° to 180° Number of Fibers : 2 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 5.5 MM  [.216 INCH ] Other Cable Assembly Length (M) : 297 - 303 Product Type Features Cable Assembly (End A) : LC with ODVA Adapter Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : LC with ODVA Adapter to LC Duplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Protection & Strain Relief Accessory Type : Protective Cap
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rugged Fiber Cable Assemblies - 8-2061348-2 - TE Connectivity
Berwyn, PA, United States
Rugged Fiber Cable Assemblies
8-2061348-2
Rugged Fiber Cable Assemblies 8-2061348-2
Body Features Boot Color (Left) : Black Boot Color (Right) : Blue Boot Type (Left) : Standard Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Configuration Features Cable Buffering : Tight Buffer Exit Angle to Exit Angle : 180° to 180° Number of Fibers : 2 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 5.5 MM  [.216 INCH ] Other Cable Assembly Length (M) : 297 - 303 Product Type Features Cable Assembly (End A) : LC with ODVA Adapter Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : LC with ODVA Adapter to LC Duplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Protection & Strain Relief Accessory Type : Protective Cap

Body Features


  • Boot Color (Left) : Black
  • Boot Color (Right) : Blue
  • Boot Type (Left) : Standard
  • Boot Type (Right) : Bend Limiting
  • Cable Color : Black
  • Connector Color (End A) : Blue
  • Connector Color (End B) : Blue

Configuration Features


  • Cable Buffering : Tight Buffer
  • Exit Angle to Exit Angle : 180° to 180°
  • Number of Fibers : 2

Dimensions


  • Cable Assembly Fiber Diameter (MICM) : 9/125
  • Outside Cable Diameter : 5.5 MM  [.216 INCH ]

Other


  • Cable Assembly Length (M) : 297 - 303

Product Type Features


  • Cable Assembly (End A) : LC with ODVA Adapter Plug
  • Cable Assembly (End B) : LC Duplex Plug
  • Cable Assembly Type : LC with ODVA Adapter to LC Duplex
  • Fiber Optic Cable Type : Fiber Optic Cable (FOCAB)
  • Fiber Optic Mode : Singlemode
  • Fiber Type : SM
  • Protection & Strain Relief Accessory Type : Protective Cap
Buy Now
Cable Assemblies - Fiber Optic Cables - 8-2061348-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Fiber Optic Cables
8-2061348-2
Cable Assemblies - Fiber Optic Cables 8-2061348-2
FOSM LEAD LC/DPX ODVA - LC/DPX 3

FOSM LEAD LC/DPX ODVA - LC/DPX 3

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 8-2061348-2 8-2061348-2
Product Name Rugged Fiber Cable Assemblies Cable Assemblies - Fiber Optic Cables
Product Type LC with ODVA Adapter Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1081829-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers