TE Connectivity Connector Contacts 8-192041-9

Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 70 Contact Size : 4.39mm Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 70 Contact Size : 4.39mm Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 8-192041-9 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
8-192041-9
Connector Contacts 8-192041-9
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 70 Contact Size : 4.39mm Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 70
  • Contact Size : 4.39mm
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Gold

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 8-192041-9
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Splices - 083143-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.6100 to 1.21 mm2
View Details
Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details
Quick Disconnects - 1-1627024-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details