TE Connectivity Electromechanical Relays & Contactors 8-1904094-3

Description
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.2 OZ ] Configuration Features Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.02 INCH ] Product Width : 29.9 MM  [1.18 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.8 Coil Resistance (OHM) : 324 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 50 Contact Limiting Breaking Current (AMP) : 25 Contact Limiting Continuous Current (AMP) : 60 Contact Limiting Making Current (AMP) : 240 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Switching Voltage (Max) (VDC) : 32 Contact Voltage Rating (VDC) : 24 Input Voltage (VDC) : 12 - 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Industry Standards IP Rating : IP54 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >32 - ≤50 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.2 OZ ] Configuration Features Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.02 INCH ] Product Width : 29.9 MM  [1.18 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.8 Coil Resistance (OHM) : 324 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 50 Contact Limiting Breaking Current (AMP) : 25 Contact Limiting Continuous Current (AMP) : 60 Contact Limiting Making Current (AMP) : 240 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Switching Voltage (Max) (VDC) : 32 Contact Voltage Rating (VDC) : 24 Input Voltage (VDC) : 12 - 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Industry Standards IP Rating : IP54 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >32 - ≤50 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 8-1904094-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
8-1904094-3
Electromechanical Relays & Contactors 8-1904094-3
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.2 OZ ] Configuration Features Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.02 INCH ] Product Width : 29.9 MM  [1.18 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.8 Coil Resistance (OHM) : 324 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 50 Contact Limiting Breaking Current (AMP) : 25 Contact Limiting Continuous Current (AMP) : 60 Contact Limiting Making Current (AMP) : 240 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Switching Voltage (Max) (VDC) : 32 Contact Voltage Rating (VDC) : 24 Input Voltage (VDC) : 12 - 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Industry Standards IP Rating : IP54 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >32 - ≤50 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 35 G  [1.2 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A (NO)

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 24.9 MM  [.98 INCH ]
  • Product Length : 25.9 MM  [1.02 INCH ]
  • Product Width : 29.9 MM  [1.18 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 1.8
  • Coil Resistance (OHM) : 324
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 50
  • Contact Limiting Breaking Current (AMP) : 25
  • Contact Limiting Continuous Current (AMP) : 60
  • Contact Limiting Making Current (AMP) : 240
  • Contact Limiting Short-Time Current (AMP) : 240
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Contact Switching Voltage (Max) (VDC) : 32
  • Contact Voltage Rating (VDC) : 24
  • Input Voltage (VDC) : 12 - 24
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500

Industry Standards


  • IP Rating : IP54

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >1.5 - ≤3
  • Contact Current Class (AMP) : >32 - ≤50
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Automotive Power Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 8-1904094-3
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 221 F (-40 to 105 C)
DC Voltage 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393100-7 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
Electromechanical Relays & Contactors - 1-1415534-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 400 volts
DC Power 0.3600 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393114-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.8 watts
View Details
2 suppliers