TE Connectivity ™ Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets 8-188275-4

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: Micro-MaTch Packaging: Tape & Reel (TR) Connector Type: Receptacle Contact Type: Forked Operating Temperature: -40°C ~ 105°C Operating Temperature: Pick and Place Applications: Automotive, General Purpose Base Product Number: 188275 RoHS Status: Active Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: Micro-MaTch Packaging: Tape & Reel (TR) Connector Type: Receptacle Contact Type: Forked Operating Temperature: -40°C ~ 105°C Operating Temperature: Pick and Place Applications: Automotive, General Purpose Base Product Number: 188275 RoHS Status: Active Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: Micro-MaTch Packaging: Tape & Reel (TR) Connector Type: Receptacle Contact Type: Forked Operating Temperature: -40°C ~ 105°C Operating Temperature: Pick and Place Applications: Automotive, General Purpose Base Product Number: 188275 RoHS Status: Active Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Series: Micro-MaTch
Packaging: Tape & Reel (TR)
Connector Type: Receptacle
Contact Type: Forked
Operating Temperature: -40°C ~ 105°C
Operating Temperature: Pick and Place
Applications: Automotive, General Purpose
Base Product Number: 188275
RoHS Status: Active
Mounting Type: Surface Mount

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 8-188275-4 - ODG (Origin Data Global)
Shenzhen, China
Headers, Receptacles, Female Sockets
8-188275-4
Headers, Receptacles, Female Sockets 8-188275-4
CONN RCPT 14POS 0.1 TIN SMD

CONN RCPT 14POS 0.1 TIN SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 8-188275-4
Product Name Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Headers, Receptacles, Female Sockets
Product Type IC Headers PCB Receptacles; Receptacle
Socket Type Receptacle
Mounting Surface Mount SMT; Solder; Surface Mount
Features Pick and Place
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Tri-Temp Test: Celsius Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
DIL Sockets - 1831581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details
Conn, Header, 16Pos, 2Row, 1.27Mm, Smt Rohs Compliant Amphenol Communications Solutions - 30AK0428 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details